Cornell Dubilier
Aluminum Electrolytic
107SVH100MTP
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 100V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 300 mA @ 120 Hz, 105°C
ESR: 2.98 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 100V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 300 mA @ 120 Hz, 105°C
ESR: 2.98 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 100V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 300 mA @ 120 Hz, 105°C
ESR: 2.98 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
- For New Design: Yes
- Capacitance: 100 µF
- Voltage DC: 100V
- Tolerance: -20%/+20%
- Min Temp: -40°C
- Max Temp: 105°C
- Load Life: 2,000 @ 105°C
- Ripple Current: 300 mA @ 120 Hz, 105°C
- ESR: 2.98 Ω @ 120 Hz, 20°C
- Diameter: 12.5mm
- Length: 13.5mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
107SVH100MTP |
|
Product Name
|
Aluminum Electrolytic |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
130000 microF
View Details
4 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details