For New Design: Yes
Capacitance: 100 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 80 mA @ 120 Hz, 85°C
ESR: 2.65 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 80 mA @ 120 Hz, 85°C
ESR: 2.65 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 107SVF016M is a 100 µF, 16V aluminum electrolytic capacitor in a radial lead package with a 6.3mm diameter and 5mm height. It has a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 80 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C. Load life is 1000 hours at 85°C with rated voltage applied, with capacitance change limited to less than 20% of the initial value and dissipation factor under 200% of the maximum specified value. Lead spacing is 2.5mm.
Datasheet Summary Powered by GS/AI
The 107SVF016M is a 100 µF, 16V aluminum electrolytic capacitor in a radial lead package with a 6.3mm diameter and 5mm height. It has a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 80 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C. Load life is 1000 hours at 85°C with rated voltage applied, with capacitance change limited to less than 20% of the initial value and dissipation factor under 200% of the maximum specified value. Lead spacing is 2.5mm.