Cornell Dubilier Aluminum Electrolytic 107STF6R3M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107STF6R3M is a 100 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for filtering, bypass, coupling, and blocking applications. It has a 6.3 mm diameter and 5 mm height, with a lead spacing of 2.5 mm. The capacitor operates within a temperature range of -40°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. At 120 Hz and 20°C, it exhibits an ESR of 3.98 Ω and a ripple current rating of 60 mA. The part meets a load life requirement of 1000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% of the initial value, dissipation factor not exceeding 150% of the maximum specified value, and leakage current remaining within 100% of the maximum specified value.

Datasheet Summary
Powered by GS/AI

The 107STF6R3M is a 100 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for filtering, bypass, coupling, and blocking applications. It has a 6.3 mm diameter and 5 mm height, with a lead spacing of 2.5 mm. The capacitor operates within a temperature range of -40°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. At 120 Hz and 20°C, it exhibits an ESR of 3.98 Ω and a ripple current rating of 60 mA. The part meets a load life requirement of 1000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% of the initial value, dissipation factor not exceeding 150% of the maximum specified value, and leakage current remaining within 100% of the maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107STF6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107STF6R3M
Aluminum Electrolytic 107STF6R3M
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 120 Hz, 105°C ESR: 3.98 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 60 mA @ 120 Hz, 105°C
  • ESR: 3.98 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 107STF6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C642U075BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers