The 107SMH025M is a general-purpose aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 100 µF, a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a rated ripple current of 100 mA at 105°C. It has a diameter of 6.3 mm and a length of 7.7 mm, and operates within a temperature range of -55°C to +105°C. The capacitor meets a capacitance tolerance of +20% and complies with a load life requirement of 1000 hours at 105°C with rated voltage, with capacitance change limited to less than 25% of the initial value. It is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107SMH025M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |