Cornell Dubilier Aluminum Electrolytic 107RSS6R3M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 90 mA @ 120 Hz, 85°C ESR: 4.15 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 90 mA @ 120 Hz, 85°C ESR: 4.15 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for coupling, blocking, bypass, and filtering, with a 6.3 V DC rated voltage and 100 µF capacitance, in a 6.3 mm diameter by 7 mm length cylindrical case. It has an ESR of 4.145 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 90 mA at 120 Hz and 85°C. Operating temperature ranges from -40°C to +85°C, with a capacitance tolerance of +20%. Load life is 1000 hours at 85°C with rated voltage applied, with capacitance change limited to less than 20% of initial value and dissipation factor under 200% of maximum specified value. Lead spacing is 2.5 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for coupling, blocking, bypass, and filtering, with a 6.3 V DC rated voltage and 100 µF capacitance, in a 6.3 mm diameter by 7 mm length cylindrical case. It has an ESR of 4.145 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 90 mA at 120 Hz and 85°C. Operating temperature ranges from -40°C to +85°C, with a capacitance tolerance of +20%. Load life is 1000 hours at 85°C with rated voltage applied, with capacitance change limited to less than 20% of initial value and dissipation factor under 200% of maximum specified value. Lead spacing is 2.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107RSS6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107RSS6R3M
Aluminum Electrolytic 107RSS6R3M
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 90 mA @ 120 Hz, 85°C ESR: 4.15 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 90 mA @ 120 Hz, 85°C
  • ESR: 4.15 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 107RSS6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
107RSS6R3M-ND
Aluminum Electrolytic Capacitors 107RSS6R3M-ND
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4.145Ohm @ 120Hz 1000 Hrs @ 85°C

100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4.145Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107RSS6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107RSS6R3M
Aluminum Electrolytic Capacitors 2002-107RSS6R3M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 100µF 6.3V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 100µF 6.3V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107RSS6R3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107RSS6R3M
Capacitors - Aluminum Electrolytic Capacitors 107RSS6R3M
CAP ALUM 100UF 20% 6.3V RADIAL

CAP ALUM 100UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 107RSS6R3M 107RSS6R3M-ND 2002-107RSS6R3M 107RSS6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details