Cornell Dubilier Aluminum Electrolytic 107RSS025M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 2.49 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 2.49 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

107RSS025M is an aluminum electrolytic capacitor for coupling, blocking, bypass, and filtering applications, with a capacitance of 100 µF and a rated voltage of 25 VDC. It has a maximum ESR of 2.487 Ω at 120 Hz and 20°C, and a rated ripple current of 135 mA RMS at 120 Hz and 85°C. The package dimensions are 8 mm in diameter and 9 mm in length, with a lead spacing of 3.5 mm. It operates from -40°C to +85°C, and maintains specifications after 1000 hours at 85°C under rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is ≤ 0.01CV or 3 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

107RSS025M is an aluminum electrolytic capacitor for coupling, blocking, bypass, and filtering applications, with a capacitance of 100 µF and a rated voltage of 25 VDC. It has a maximum ESR of 2.487 Ω at 120 Hz and 20°C, and a rated ripple current of 135 mA RMS at 120 Hz and 85°C. The package dimensions are 8 mm in diameter and 9 mm in length, with a lead spacing of 3.5 mm. It operates from -40°C to +85°C, and maintains specifications after 1000 hours at 85°C under rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is ≤ 0.01CV or 3 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107RSS025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107RSS025M
Aluminum Electrolytic 107RSS025M
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 135 mA @ 120 Hz, 85°C ESR: 2.49 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 135 mA @ 120 Hz, 85°C
  • ESR: 2.49 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 9mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 107RSS025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
107RSS025M-ND
Aluminum Electrolytic Capacitors 107RSS025M-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.487Ohm @ 120Hz 1000 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.487Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107RSS025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107RSS025M
Aluminum Electrolytic Capacitors 2002-107RSS025M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 100µF 25V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 100µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107RSS025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107RSS025M
Capacitors - Aluminum Electrolytic Capacitors 107RSS025M
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 107RSS025M 107RSS025M-ND 2002-107RSS025M 107RSS025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers