For New Design: Yes
Capacitance: 100 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 115 mA @ 120 Hz, 85°C
ESR: 2.32 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 7mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 115 mA @ 120 Hz, 85°C
ESR: 2.32 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 7mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 107PUM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 100 µF, designed for bypass, coupling, filtering, and blocking applications. It has a diameter of 8 mm and a height of 7 mm, with a lead spacing of 3.5 mm. The maximum RMS ripple current is 115 mA at 120 Hz and 85°C, and the ESR is 2.32 Ω at 120 Hz and 20°C. The operating temperature range is -40°C to +85°C, and it meets a load life requirement of 1,000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 107PUM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 100 µF, designed for bypass, coupling, filtering, and blocking applications. It has a diameter of 8 mm and a height of 7 mm, with a lead spacing of 3.5 mm. The maximum RMS ripple current is 115 mA at 120 Hz and 85°C, and the ESR is 2.32 Ω at 120 Hz and 20°C. The operating temperature range is -40°C to +85°C, and it meets a load life requirement of 1,000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.