Cornell Dubilier Aluminum Electrolytic 107PBM6R3M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 50 mA @ 120 Hz, 85°C ESR: 4.31 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 50 mA @ 120 Hz, 85°C ESR: 4.31 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107PBM6R3M is a 100 µF, 6.3 VDC bi-polar aluminum electrolytic capacitor with a 6.3 mm diameter and 7 mm height, designed for audio coupling and crossover networks. It operates from -40°C to +85°C and has an ESR of 4.31 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 50 mA at 120 Hz and 85°C. The capacitance tolerance is +20%, and it meets a 1,000-hour load life requirement at 85°C with reversing polarity. The lead spacing is 2.5 mm.

Datasheet Summary
Powered by GS/AI

The 107PBM6R3M is a 100 µF, 6.3 VDC bi-polar aluminum electrolytic capacitor with a 6.3 mm diameter and 7 mm height, designed for audio coupling and crossover networks. It operates from -40°C to +85°C and has an ESR of 4.31 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 50 mA at 120 Hz and 85°C. The capacitance tolerance is +20%, and it meets a 1,000-hour load life requirement at 85°C with reversing polarity. The lead spacing is 2.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107PBM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107PBM6R3M
Aluminum Electrolytic 107PBM6R3M
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 50 mA @ 120 Hz, 85°C ESR: 4.31 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 50 mA @ 120 Hz, 85°C
  • ESR: 4.31 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-107PBM6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107PBM6R3M
Aluminum Electrolytic Capacitors 2002-107PBM6R3M
Aluminum Electrolytic Capacitors, +85 °C Non-Polar Radial Lead

Aluminum Electrolytic Capacitors, +85 °C Non-Polar Radial Lead

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-107PBM6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-107PBM6R3M-ND
Aluminum Electrolytic Capacitors 1572-107PBM6R3M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 107PBM6R3M 2002-107PBM6R3M 1572-107PBM6R3M-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers