Cornell Dubilier Aluminum Electrolytic 107KBM025M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 350 mA @ 100 kHz, 105°C ESR: 2.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 350 mA @ 100 kHz, 105°C ESR: 2.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107KBM025M is an aluminum electrolytic capacitor rated for 25 V DC with a capacitance of 100 µF and a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 5,000 hours at 105°C. The package is 6.3 mm in diameter and 11 mm in length with a lead spacing of 2.5 mm. At 120 Hz and 20°C, its ESR is 2.322 Ω. The ripple current rating is 220 mA at 100 kHz and 105°C.

Datasheet Summary
Powered by GS/AI

The 107KBM025M is an aluminum electrolytic capacitor rated for 25 V DC with a capacitance of 100 µF and a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 5,000 hours at 105°C. The package is 6.3 mm in diameter and 11 mm in length with a lead spacing of 2.5 mm. At 120 Hz and 20°C, its ESR is 2.322 Ω. The ripple current rating is 220 mA at 100 kHz and 105°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107KBM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107KBM025M
Aluminum Electrolytic 107KBM025M
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 350 mA @ 100 kHz, 105°C ESR: 2.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 350 mA @ 100 kHz, 105°C
  • ESR: 2.32 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 107KBM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
107KBM025M-ND
Aluminum Electrolytic Capacitors 107KBM025M-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.322Ohm @ 120Hz 5000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.322Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107KBM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107KBM025M
Aluminum Electrolytic Capacitors 2002-107KBM025M
Radial Lead Aluminum Electrolytic Capacitors, Long Life

Radial Lead Aluminum Electrolytic Capacitors, Long Life

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107KBM025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107KBM025M
Capacitors - Aluminum Electrolytic Capacitors 107KBM025M
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 107KBM025M 107KBM025M-ND 2002-107KBM025M 107KBM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers