For New Design: Yes
Capacitance: 100 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 115 mA @ 120 Hz, 105°C
ESR: 3.32 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 9mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 115 mA @ 120 Hz, 105°C
ESR: 3.32 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 9mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 107FXM016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 100 µF, a maximum ESR of 3.316 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 115 mA at 120 Hz and +105°C. It has a diameter of 6.3 mm and a length of 9 mm, with a lead spacing of 2.5 mm. The capacitor operates over a temperature range of -55°C to +105°C and is designed for 1,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 107FXM016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 100 µF, a maximum ESR of 3.316 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 115 mA at 120 Hz and +105°C. It has a diameter of 6.3 mm and a length of 9 mm, with a lead spacing of 2.5 mm. The capacitor operates over a temperature range of -55°C to +105°C and is designed for 1,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.