The 107FSR360XTJF is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 360 VDC with a 390 VDC surge voltage. It has a capacitance of 100 µF, a maximum ESR of 0.884 Ω at 120 Hz and 20°C, and measures 12.5 mm in diameter by 28 mm in length. The dissipation factor is 0.06 at 120 Hz and 25°C. Leakage current is limited to 1 × 10⁻⁶ × CV µA after 5 minutes at 25°C. The capacitor withstands 5000 flashes at rated voltage with 0.7-1.0 Ω discharge resistance, maintaining capacitance change under 10% and electrical parameters within 150% of maximums. It operates from -20°C to +55°C and meets JIS 2365. Shelf life is qualified for 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR360XTJF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |