The 107FSR360XHAG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 V DC operating voltage and 100 µF capacitance. It has a maximum ESR of 0.884 Ω at 120 Hz and 20°C, with physical dimensions of 12 mm in diameter by 30 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and specified leakage current limits at 25°C after 5 minutes. It withstands 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance with controlled changes in capacitance, dissipation factor, and leakage current. Shelf life tests at 55°C for 500 hours with no voltage applied show permitted changes within defined percentages of initial values.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR360XHAG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |