Aluminum electrolytic photoflash capacitors for emergency and signal lighting, rated for 330 V DC operating voltage with a tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and JIS 2365 compliance. The radial leaded components operate from -20°C to +55°C, with capacitances ranging from 30 µF to 300 µF and dimensions varying by model, including 9.2 mm diameter with lengths up to 41 mm. Specifications include surge voltage up to 350 V DC, leakage current limited to 1× rated WVDC after 5 minutes, and stability under 5000 flash cycles with 0.7-1.0 Ω discharge resistance. Shelf life is verified for 500 hours at 55°C without applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR330XZ2CD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |