The 107FSR310XBJF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 VDC with a capacitance of 100 µF, a maximum ESR of 0.884 Ω at 120 Hz and 20°C, and physical dimensions of 11 mm in diameter by 28 mm in length. It operates within a temperature range of -20°C to +55°C, meets JIS 2365 compliance, and exhibits a dissipation factor of 0.06 at 120 Hz and 25°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. The part supports 5000 flashes at rated voltage through a 0.7Ω to 1.0Ω discharge resistance, with limits on capacitance change, dissipation factor, and leakage current after testing. It is intended for use in emergency and signal lighting systems.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR310XBJF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |