The 107FSR300XZ2CB is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 100 µF and a maximum ESR of 0.884 Ω at 120 Hz and 20°C. It measures 9.2 mm in diameter and 41 mm in length, operates within a temperature range of -20°C to +55°C, and complies with JIS 2365. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current limited to 1 × rated voltage after 5 minutes at 25°C. Capacitance tolerance is -10% to +20% at 120 Hz, 25°C. The part supports 5000 flash cycles with specified limits on capacitance change, dissipation factor, and leakage current. Shelf life is rated for 500 hours at 55°C with no voltage applied, maintaining specified performance limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSR300XZ2CB |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |