Cornell Dubilier Aluminum Electrolytic 107FSR300XGAC

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107FSR300XGAC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 WVDC and 100 µF with a maximum ESR of 0.884 Ω at 120 Hz and 20°C. It measures 10 mm in diameter by 34 mm in length and complies with JIS 2365. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets specified endurance criteria for leakage current and capacitance change under flash discharge and shelf life conditions.

Datasheet Summary
Powered by GS/AI

The 107FSR300XGAC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 WVDC and 100 µF with a maximum ESR of 0.884 Ω at 120 Hz and 20°C. It measures 10 mm in diameter by 34 mm in length and complies with JIS 2365. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets specified endurance criteria for leakage current and capacitance change under flash discharge and shelf life conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107FSR300XGAC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107FSR300XGAC
Aluminum Electrolytic 107FSR300XGAC
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 107FSR300XGAC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details