The 107FSL450XCF is a photoflash aluminum electrolytic capacitor rated for 450 WVDC and 100 µF, with a maximum ESR of 1.16109 Ω at 120 Hz and 20°C, and physical dimensions of 25 mm diameter by 40 mm length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07 at 25°C and 120 Hz. The capacitor is designed for applications requiring high-reliability pulsed power, such as emergency or signal lights, and withstands 1 million flashes at rated voltage with minimal capacitance or dissipation factor drift.
Datasheet Summary Powered by GS/AI
The 107FSL450XCF is a photoflash aluminum electrolytic capacitor rated for 450 WVDC and 100 µF, with a maximum ESR of 1.16109 Ω at 120 Hz and 20°C, and physical dimensions of 25 mm diameter by 40 mm length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07 at 25°C and 120 Hz. The capacitor is designed for applications requiring high-reliability pulsed power, such as emergency or signal lights, and withstands 1 million flashes at rated voltage with minimal capacitance or dissipation factor drift.