The 107FSL360XCE is a 100 µF aluminum electrolytic photoflash capacitor rated for 360 VDC with a capacitance tolerance of -10% to +20%, designed for applications such as emergency and signal lights. It operates within a temperature range of -20°C to +70°C, has a dissipation factor of 0.07 at 120 Hz and 25°C, and measures 25 mm in diameter by 35 mm in length. It withstands 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω and maintains capacitance change under 10% and leakage current below 200% of maximum specified limits after long-term stress testing. It meets shelf life requirements after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSL360XCE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |