Cornell Dubilier Aluminum Electrolytic Capacitors 107CKE350M

Description
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 3.3157Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 3.3157Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 107CKE350M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
107CKE350M-ND
Aluminum Electrolytic Capacitors 107CKE350M-ND
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 3.3157Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 350V Aluminum Electrolytic Capacitors Radial, Can 3.3157Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107CKE350M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107CKE350M
Capacitors - Aluminum Electrolytic Capacitors 107CKE350M
CAP ALUM 100UF 20% 350V RADIAL

CAP ALUM 100UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 107CKE350M-ND 107CKE350M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details