The 107BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 100 µF, a maximum ESR of 3.979 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 125 mA at +85°C. It is packaged in a radial leaded case measuring 6.3 mm in diameter and 11 mm in length. The part operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 107BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 100 µF, a maximum ESR of 3.979 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 125 mA at +85°C. It is packaged in a radial leaded case measuring 6.3 mm in diameter and 11 mm in length. The part operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C.