The 107BPA025M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 25 V DC with a capacitance of 100 µF, housed in a 10 mm diameter by 19 mm length axial package. It has a maximum ESR of 3.316 Ω at 120 Hz and 20°C, with an RMS ripple current rating of 235 mA at 85°C. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, maintaining capacitance change within 20% and dissipation factor below 200% of the maximum specified value.
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead
CAP ALUM 100UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107BPA025M | 107BPA025M-ND | 2002-107BPA025M | 107BPA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |