Axial lead aluminum electrolytic capacitor with a rated voltage of 63 WVDC and capacitance of 10 µF, operating temperature range of -40°C to +85°C, with a maximum RMS ripple current of 260 mA at 120 Hz and +85°C. Dimensions are 8 mm in diameter by 20 mm in length. Maximum ESR at 120 Hz and +20°C is 1.658 Ω. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% and dissipation factor and leakage current remaining within specified limits.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10µF 63V
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 16.579Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 63V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TTA063M | 2002-106TTA063M | 1572-1036-ND | 106TTA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |