Axial lead aluminum electrolytic capacitor rated for 50 WVDC, 10 µF capacitance, with a maximum ESR of 19.8944 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 50 mA at 85°C. Package dimensions are 5 mm diameter by 13 mm length. Operates from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Shelf life is 1000 hours at 85°C with no voltage applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10µF 50V
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 19.8944Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TTA050M | 2002-106TTA050M | 1572-1294-ND | 106TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |