106TMA400M is an axial leaded aluminum electrolytic capacitor rated for 400VDC, with a capacitance of 10 µF, a maximum ESR of 41.447 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 60 mA at 120 Hz and +105°C. It has a diameter of 13 mm and a length of 26 mm. The capacitor operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.01CV + 40 µA. Dissipation factor is 0.25. It is designed for filtering, bypass, coupling, and blocking applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106TMA400M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |