The 106TMA350M is an axial leaded aluminum electrolytic capacitor rated for 350VDC, with a capacitance of 10µF, an ESR of 33.157Ω at 120Hz and +20°C, and a maximum RMS ripple current of 60mA at 105°C. It measures 13x26mm in dimensions and is approved for operation from -40°C to +105°C. The capacitor has a capacitance tolerance of +20% at 120Hz and 20°C, and meets a load life specification of 2000 hours at 105°C with rated voltage and ripple current applied. Its case dimensions and electrical performance are consistent with the TMA series extended life design for high voltage applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106TMA350M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |