Aluminum electrolytic capacitor with a rated voltage of 250 VDC, capacitance of 10 µF, maximum ESR of 33.157 Ω at 120 Hz and +20°C, and maximum RMS ripple current of 50 mA at 120 Hz and +105°C. It has a case size of 10x21 mm and operates over a temperature range from -40°C to +105°C. The part is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 10µF 250V
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 33.16Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 10UF 20% 250V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TMA250M | 2002-106TMA250M | 106TMA250M-ND | 106TMA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |