Aluminum electrolytic capacitor with a rated voltage of 200VDC, capacitance of 10µF, maximum RMS ripple current of 50mA at 120Hz and 105°C, and dimensions of 10x21mm. Operating temperature range is -25°C to +105°C. Endurance is 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120Hz and 20°C. Features include extended life and axial leaded mounting.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
ELECTROLYTIC/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 106TMA200M | 2002-106TMA200M | 1572-106TMA200M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 10 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |