The 106TMA160M is an axial leaded aluminum electrolytic capacitor rated for 160 VDC with a capacitance of 10 µF. It has a maximum ESR of 33.157 Ω at 120 Hz and +20°C, and a maximum ripple current rating of 43 mA at 120 Hz and +105°C. The physical dimensions are 8 mm in diameter by 20 mm in length. The part is designed for operation from -25°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.2 at 120 Hz and 20°C. Leakage current is specified as 0.01CV + 40 µA, or 0.5 µA + 40 µA, whichever is greater. The product is qualified for extended life operation up to 105°C with a 2000-hour load life specification.
CAP ALUM 10UF 20% 160V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 106TMA160M | 106TMA160M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) |