Aluminum electrolytic capacitor with a rated voltage of 100VDC, capacitance of 10µF, maximum RMS ripple current of 52mA at 120Hz and +105°C, ESR of 14.921Ω at 120Hz and +20°C, and dimensions of 6.3mm diameter by 16mm length. Operates from -40°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. Capacitance tolerance is +20% at 120Hz and 20°C.
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 14.921Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 10µF 100V
CAP ALUM 10UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TMA100M | 106TMA100M-ND | 2002-106TMA100M | 106TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |