For New Design: Yes
Capacitance: 10 µF
Voltage DC: 400V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 50 mA @ 120 Hz, 105°C
ESR: 41.45 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 400V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 50 mA @ 120 Hz, 105°C
ESR: 41.45 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The aluminum electrolytic capacitor 106SVH400MTP is a 10 µF, 400 VDC component designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 13.5 mm, with an operating temperature range of -25°C to +105°C. The part provides 50 mA maximum RMS ripple current at 120 Hz and 105°C, and a maximum ESR of 41.45 Ω at 120 Hz and 20°C. It meets a 2,000-hour load life specification at 105°C with rated voltage, maintaining capacitance change within ±30%, dissipation factor under 300% of the maximum, and leakage current under 100% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The aluminum electrolytic capacitor 106SVH400MTP is a 10 µF, 400 VDC component designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 13.5 mm, with an operating temperature range of -25°C to +105°C. The part provides 50 mA maximum RMS ripple current at 120 Hz and 105°C, and a maximum ESR of 41.45 Ω at 120 Hz and 20°C. It meets a 2,000-hour load life specification at 105°C with rated voltage, maintaining capacitance change within ±30%, dissipation factor under 300% of the maximum, and leakage current under 100% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.