For New Design: Yes
Capacitance: 10 µF
Voltage DC: 200V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 80 mA @ 120 Hz, 105°C
ESR: 33.16 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 200V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 80 mA @ 120 Hz, 105°C
ESR: 33.16 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with 10 µF capacitance and 200 V DC rated voltage, designed for filtering, bypass, coupling, and blocking applications. It operates from -25°C to +105°C, with a load life of 2000 hours at 105°C. The part has a maximum ESR of 33.16 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 80 mA at 120 Hz and 105°C. It is housed in a cylindrical case measuring 12.5 mm in diameter and 13.5 mm in length. Capacitance tolerance is ±20% at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA, whichever is greater. The unit meets shelf life and soldering heat resistance criteria under defined conditions.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with 10 µF capacitance and 200 V DC rated voltage, designed for filtering, bypass, coupling, and blocking applications. It operates from -25°C to +105°C, with a load life of 2000 hours at 105°C. The part has a maximum ESR of 33.16 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 80 mA at 120 Hz and 105°C. It is housed in a cylindrical case measuring 12.5 mm in diameter and 13.5 mm in length. Capacitance tolerance is ±20% at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA, whichever is greater. The unit meets shelf life and soldering heat resistance criteria under defined conditions.