Cornell Dubilier Aluminum Electrolytic 106PGM016M

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 24 mA @ 120 Hz, 105°C ESR: 26.53 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 24 mA @ 120 Hz, 105°C ESR: 26.53 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling applications, with a 4 mm diameter and 7 mm height. Rated for 16 VDC with a capacitance of 10 µF, a tolerance of +20%, and an ESR of 26.526 Ω at 120 Hz and 20°C. The ripple current rating is 24 mA at 120 Hz and 105°C. Operating temperature range is -55°C to +105°C, with a load life of 1000 hours at 105°C under rated voltage. Lead spacing is 1.5 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling applications, with a 4 mm diameter and 7 mm height. Rated for 16 VDC with a capacitance of 10 µF, a tolerance of +20%, and an ESR of 26.526 Ω at 120 Hz and 20°C. The ripple current rating is 24 mA at 120 Hz and 105°C. Operating temperature range is -55°C to +105°C, with a load life of 1000 hours at 105°C under rated voltage. Lead spacing is 1.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 106PGM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
106PGM016M
Aluminum Electrolytic 106PGM016M
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 24 mA @ 120 Hz, 105°C ESR: 26.53 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 24 mA @ 120 Hz, 105°C
  • ESR: 26.53 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 7mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 106PGM016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details