Cornell Dubilier Aluminum Electrolytic Capacitors 106KFM400M

Description
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 33.16Ohm @ 120Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 33.16Ohm @ 120Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 106KFM400M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
106KFM400M-ND
Aluminum Electrolytic Capacitors 106KFM400M-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 33.16Ohm @ 120Hz 10000 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can 33.16Ohm @ 120Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-106KFM400M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-106KFM400M
Aluminum Electrolytic Capacitors 2002-106KFM400M
Radial Lead Aluminum Electrolytic Capacitors, Very Long Life 10µF 400V

Radial Lead Aluminum Electrolytic Capacitors, Very Long Life 10µF 400V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 106KFM400M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
106KFM400M
Capacitors - Aluminum Electrolytic Capacitors 106KFM400M
CAP ALUM 10UF 20% 400V RADIAL

CAP ALUM 10UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 106KFM400M-ND 2002-106KFM400M 106KFM400M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details