The 106BPA050M is a bi-polar aluminum electrolytic capacitor designed for audio coupling and crossover networks, with a rated voltage of 50 VDC and a capacitance of 10 µF. It features an axial leaded package with dimensions of 6.3 mm in diameter and 16 mm in length. The capacitor has a maximum ESR of 23.21 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 68 mA at 120 Hz and +85°C. It operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The product meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours, and a 1000-hour shelf life at 85°C with no voltage applied.
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 23.21Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 10µF 50V
CAP ALUM 10UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106BPA050M | 106BPA050M-ND | 2002-106BPA050M | 106BPA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |