The 105TTA160M is an axial lead aluminum electrolytic capacitor rated for 160 WVDC with a capacitance of 1µF, operating temperature range of -40°C to +85°C, and a maximum RMS ripple current of 14 mA at 120 Hz and +85°C. It has a maximum ESR of 331.573 Ω at 120 Hz and +20°C, and is housed in a 6.3 mm diameter by 13 mm length package. The part supports a surge voltage of 200 SVDC and meets a load life requirement of 2000 hours at 85°C with rated voltage and ripple current applied, ensuring capacitance change remains under 20% and dissipation factor under 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1µF 160V
1µF 160V Aluminum Electrolytic Capacitors Axial, Can 331.573Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1UF 20% 160V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105TTA160M | 2002-105TTA160M | 105TTA160M-ND | 105TTA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |