Axial lead aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking applications, rated for 100 WVDC and 125 SVDC, with a capacitance of 1 µF, a maximum ESR of 165.786 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 18 mA at +85°C. It measures 5 mm in diameter by 13 mm in length. Operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20% of initial value and dissipation factor under 200% of maximum specified value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar stability limits.
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 331.573Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1µF 100V
CAP ALUM 1UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105TTA100M | 1572-1280-ND | 2002-105TTA100M | 105TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |