The 105TMA350M is an aluminum electrolytic capacitor designed for extended life applications at up to 350VDC. It has a capacitance of 1 µF, a maximum ESR of 331.573 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 10 mA at 105°C. The capacitor measures 6.3 mm in diameter by 16 mm in length. It operates within a temperature range of -25°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied. The dissipation factor is 0.25 at 120 Hz and +20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is axial leaded and is part of the TMA series with extended life and 2000-hour endurance rating at 105°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 1µF 350V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 105TMA350M | 1572-105TMA350M-ND | 2002-105TMA350M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |