The 105TMA050M is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 1 µF, a maximum ESR of 198.944 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 10 mA at +105°C. It is in an axial leaded package with dimensions of 5 mm diameter by 13 mm length. The capacitor operates over a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.
1µF 50V Aluminum Electrolytic Capacitors Axial, Can 198.944Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 1µF 50V
CAP ALUM 1UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105TMA050M | 105TMA050M-ND | 2002-105TMA050M | 105TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |