Cornell Dubilier Aluminum Electrolytic Capacitors 105CKH050M

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 50V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-105CKH050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-105CKH050M
Aluminum Electrolytic Capacitors 2002-105CKH050M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 50V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 1µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1268-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1268-ND
Aluminum Electrolytic Capacitors 1572-1268-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 165.79Ohm @ 120Hz 2000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 165.79Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 105CKH050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
105CKH050M
Capacitors - Aluminum Electrolytic Capacitors 105CKH050M
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-105CKH050M 1572-1268-ND 105CKH050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers