The 105BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, housed in an axial leaded package with dimensions of 6.3 mm in diameter and 16 mm in length. It has a rated voltage of 50 VDC, a capacitance of 1 µF, a maximum ESR of 232.101 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 19 mA at 120 Hz and +85°C. It operates within a temperature range of -40°C to +85°C and meets the specified load life and shelf life criteria at 85°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 105BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, housed in an axial leaded package with dimensions of 6.3 mm in diameter and 16 mm in length. It has a rated voltage of 50 VDC, a capacitance of 1 µF, a maximum ESR of 232.101 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 19 mA at 120 Hz and +85°C. It operates within a temperature range of -40°C to +85°C and meets the specified load life and shelf life criteria at 85°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.