Cornell Dubilier Aluminum Electrolytic Capacitors 104CKR050M

Description
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.66kOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.66kOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 104CKR050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
104CKR050M-ND
Aluminum Electrolytic Capacitors 104CKR050M-ND
0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.66kOhm @ 120Hz 2000 Hrs @ 85°C

0.1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.66kOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 104CKR050M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
104CKR050M
Capacitors - Aluminum Electrolytic Capacitors 104CKR050M
CAP ALUM 0.1UF 20% 50V RADIAL

CAP ALUM 0.1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104CKR050M-ND 104CKR050M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers