The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part has a capacitance of 99,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 16.6 mΩ at 120 Hz, and a ripple current rating of 14.6 A at 85 °C. It is packaged in a 1 3/4 inch diameter by 2 5/8 inch length case with a high post terminal and standard insulation. The capacitor supports stud mounting and meets a 5,000-hour endurance life test at full load and 105 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. This part has a capacitance of 99,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 16.6 mΩ at 120 Hz, and a ripple current rating of 14.6 A at 85 °C. It is packaged in a 1 3/4 inch diameter by 2 5/8 inch length case with a high post terminal and standard insulation. The capacitor supports stud mounting and meets a 5,000-hour endurance life test at full load and 105 °C.