The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C with a rated voltage range of 7.5 to 250 Vdc and capacitance from 290 µF to 1.5 F. This part, 101C983U020EC2B, is a 98,000 µF, 200 Vdc capacitor with -10% +75% tolerance, featuring a 1 3/4 inch diameter and 4 1/8 inch length, and a high current can style with a high post terminal. It has a maximum ESR of 8.6 mΩ at 25 °C and a ripple current rating of 23.8 A at 85 °C. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life test at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C983U020EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |