The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. It features a stud-mount terminal and a 3.000 inch diameter can with a 3.625 inch length. Rated for 100 Vdc, it has a capacitance of 89,000 µF, a maximum ESR of 12.5 mΩ at 25 °C, and a ripple current rating of 16.4 A at 85 °C. The capacitor meets a 5,000 hour load life test at 105 °C and maintains over 90% capacitance at -40 °C. Its construction includes an extended cathode foil for improved heat dissipation in all orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. It features a stud-mount terminal and a 3.000 inch diameter can with a 3.625 inch length. Rated for 100 Vdc, it has a capacitance of 89,000 µF, a maximum ESR of 12.5 mΩ at 25 °C, and a ripple current rating of 16.4 A at 85 °C. The capacitor meets a 5,000 hour load life test at 105 °C and maintains over 90% capacitance at -40 °C. Its construction includes an extended cathode foil for improved heat dissipation in all orientations.