The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. The part 101C883U030BD2B is a 3 x 4 5/8 inch case size variant with a capacitance of 88,000 µF, a rated voltage of 30 Vdc, a maximum ESR of 5.8 mΩ at 120 Hz, and a ripple current rating of 32.7 A at 85 °C. It features a stud terminal with a M12 thread and includes a Thermally-Pak™ extended cathode construction for improved heat dissipation. The capacitor has a 5,000-hour load life at 105 °C and maintains capacitance within ±20% after endurance testing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C883U030BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |