The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C883U025ED2B has a capacitance of 88,000 µF, a rated voltage of 25 Vdc, a maximum ESR of 9.5 mΩ at 120 Hz, and a ripple current rating of 23.6 A at 85 °C. It features a 1 3/4 inch diameter and 4 5/8 inch length with a high current can style and a high post terminal. The capacitor has a load life of 5,000 hours at 105 °C and maintains >90% capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C883U025ED2B has a capacitance of 88,000 µF, a rated voltage of 25 Vdc, a maximum ESR of 9.5 mΩ at 120 Hz, and a ripple current rating of 23.6 A at 85 °C. It features a 1 3/4 inch diameter and 4 5/8 inch length with a high current can style and a high post terminal. The capacitor has a load life of 5,000 hours at 105 °C and maintains >90% capacitance at -40 °C.