Cornell Dubilier Aluminum Electrolytic 101C882U063BA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part has a capacitance of 8,800 µF, a rated voltage of 63 Vdc, and features a 2 in diameter by 2 1/8 in length case with a high post terminal. It provides a maximum ESR of 22.8 mΩ at 25 °C and supports a ripple current of 12.6 A at 85 °C. The capacitor meets a 5,000 hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. This part has a capacitance of 8,800 µF, a rated voltage of 63 Vdc, and features a 2 in diameter by 2 1/8 in length case with a high post terminal. It provides a maximum ESR of 22.8 mΩ at 25 °C and supports a ripple current of 12.6 A at 85 °C. The capacitor meets a 5,000 hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C882U063BA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C882U063BA2B
Aluminum Electrolytic 101C882U063BA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C882U063BA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details