The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C863U016EB2B is a 86,000 µF device rated for 16 Vdc with a capacitance tolerance of -10% to +75%, featuring a 1 3/4 inch diameter and 3 1/8 inch length, and a high post terminal. It has a maximum ESR of 14.1 mΩ at 120 Hz and a ripple current rating of 16.9 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000 hour endurance life test at 105 °C and full load.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C863U016EB2B is a 86,000 µF device rated for 16 Vdc with a capacitance tolerance of -10% to +75%, featuring a 1 3/4 inch diameter and 3 1/8 inch length, and a high post terminal. It has a maximum ESR of 14.1 mΩ at 120 Hz and a ripple current rating of 16.9 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000 hour endurance life test at 105 °C and full load.