The 101C series is a low-ESR aluminum electrolytic capacitor designed for wide-temperature operation from -55 °C to +105 °C, with rated voltages from 7.5 to 250 Vdc and capacitances from 290 µF to 1.5 F. It features a Thermal-Pak™ extended cathode construction for improved heat dissipation and a 5,000-hour load life at 105 °C. The part 101C853U030EE2B is a 85,000 µF variant with a 30 Vdc rating, 7.9 mΩ ESR at 120 Hz, and a maximum ripple current of 26.9 A at 85 °C, housed in a 1 3/4 inch diameter by 5 1/8 inch length case with a high post terminal. Capacitance tolerance is -10% to +75%. The part includes a PVC insulation sleeve and is rated for 10 g vibration at 10-55 Hz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C853U030EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |