Cornell Dubilier Aluminum Electrolytic 101C843U7R5EA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C843U7R5EA2B is a 84,000 µF, 7.5 Vdc variant with a case size of 1 3/4 inch diameter by 2 1/8 inch length, featuring a high post terminal and standard insulation. It has a maximum ESR of 22.6 mΩ at 120 Hz and a ripple current rating of 11.6 A at 85 °C. The capacitor meets a 5,000 hour load life requirement at 105 °C and maintains over 90% capacitance at -40 °C. Its construction includes Thermal-Pak™ extended cathode foil for consistent heat dissipation in all orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. The part 101C843U7R5EA2B is a 84,000 µF, 7.5 Vdc variant with a case size of 1 3/4 inch diameter by 2 1/8 inch length, featuring a high post terminal and standard insulation. It has a maximum ESR of 22.6 mΩ at 120 Hz and a ripple current rating of 11.6 A at 85 °C. The capacitor meets a 5,000 hour load life requirement at 105 °C and maintains over 90% capacitance at -40 °C. Its construction includes Thermal-Pak™ extended cathode foil for consistent heat dissipation in all orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C843U7R5EA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C843U7R5EA2B
Aluminum Electrolytic 101C843U7R5EA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C843U7R5EA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details